Murata Power Solutions DC DC Converters MGJ6D122005LMC-R13

Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D122005LMC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D122005LMC-R13-ND
DC DC Converters MGJ6D122005LMC-R13-ND
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D122005LMC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D122005LMC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D122005LMC-R13
DC DC CONVERTER 20V -5V 6W

DC DC CONVERTER 20V -5V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions - 99Y0446 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions
99Y0446
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions 99Y0446
DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D122005LMC-R13-ND MGJ6D122005LMC-R13 99Y0446
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS200M-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
DC/DC converter - 787-1650 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers