The Murata Power Solutions MEJ1 series DC-DC converter is designed for medical applications, providing a single output of 5V at a maximum current of 200mA, with a total output power of 1W. It features a compact SIP package style and is fully encapsulated, ensuring durability and reliability. The converter offers 5.2kVDC isolation, making it suitable for safety-critical environments, and complies with UL60950 and ANSI/AAMI ES60601-1 safety standards. The operating temperature range is from -40°C to 85°C, allowing for versatile application in various conditions. This product is RoHS compliant and has a weight of 4.3g, making it a lightweight option for integration into medical devices.
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221707-MEJ1S0505SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial), Medical
Voltage - Isolation: 5.2kV
Voltage - Output 1: 5V
Efficiency: 72%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes
DC-DC CONVERTER, MEDICAL, 5V, 0.2A, POWER SUPPLY APPROVALS MEDICAL, NO. OF OUTPUTS 1 OUTPUT, OUTPUT POWER MAX 1W, OUTPUT VOLTAGE - OUTPUT 1 5V, OUTPUT CURRENT - OUTPUT 1 200MA, OUTPUT VOLTAGE - OUTPUT 2 ,OUTPUT CURRENT - OUTPUT 2,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5V 1W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2850-5-ND | 1221707-MEJ1S0505SC | 86W5734 | 88W4989 | 88087046 | MEJ1S0505SC |
| Product Name | DC DC Converters | Newest Parts - MEJ1S0505SC | Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Murata Power Solutions | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| DC Output Current | 0.2000 amps | 0.2000 amps | ||||
| DC Input Voltage | 4.5 to 5.5 volts |