Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEF1S2403SP3C MEF1S2403SP3C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788406-MEF1S2403SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 69% Family Name: MEF1S2403SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 22.8V Voltage Input MAX: 25.2V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): REM1-243.3S; DCR012403U/1K ; TDN 1-1210WISM; ISF2403A-H; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788406-MEF1S2403SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 69% Family Name: MEF1S2403SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 22.8V Voltage Input MAX: 25.2V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): REM1-243.3S; DCR012403U/1K ; TDN 1-1210WISM; ISF2403A-H; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEF1S2403SP3C
788406-MEF1S2403SP3C
Power Supplies Board Mount DCDC Converters - MEF1S2403SP3C 788406-MEF1S2403SP3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788406-MEF1S2403SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 69% Family Name: MEF1S2403SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 22.8V Voltage Input MAX: 25.2V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): REM1-243.3S; DCR012403U/1K ; TDN 1-1210WISM; ISF2403A-H; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788406-MEF1S2403SP3C
Series: MEF1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 69%
Family Name: MEF1S2403SP3C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 22.8V
Voltage Input MAX: 25.2V
Current - Output (Maximum): 303mA
Alternative Parts (Cross-Reference): REM1-243.3S; DCR012403U/1K ; TDN 1-1210WISM; ISF2403A-H;
Introduction Date: November 25, 2013
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2931-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2931-5-ND
DC DC Converters 811-2931-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEF1S2403SP3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S2403SP3C
Power Supplies - Board Mount - DC DC Converters MEF1S2403SP3C
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions - 23X5778 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
23X5778
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions 23X5778
DC-DC CONVERTER, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 788406-MEF1S2403SP3C 811-2931-5-ND MEF1S2403SP3C 23X5778
Product Name Power Supplies Board Mount DCDC Converters - MEF1S2403SP3C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details