Murata Power Solutions DC DC Converters MGJ3T12150505MC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ3T12150505MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ3T12150505MC-R13-ND
DC DC Converters MGJ3T12150505MC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ3T12150505MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ3T12150505MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ3T12150505MC-R13
DC DC CONVERTER 15V -10V 3W

DC DC CONVERTER 15V -10V 3W

Supplier's Site
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 94X3843 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
94X3843
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 94X3843
DC/DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC/DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9060
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9060
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ3T12150505MC-R13-ND MGJ3T12150505MC-R13 94X3843
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1200 amps 0.1200 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details