The Murata Power Solutions MGJ6-14mm series DC-DC converter features dual outputs with configurable voltage options of +15V/-5V, +15V/-10V, and +20V/-5V, making it suitable for gate drive applications in IGBT and MOSFET circuits. It operates within an input voltage range of 4.5V to 36V, with a maximum output power of 4.5W. The device is characterized by reinforced isolation rated at 690Vrms and a high isolation test voltage of 10.2kVDC, ensuring safety in high-voltage applications. It supports a wide operating temperature range from -40°C to 105°C and has a low coupling capacitance of 13pF, which helps minimize EMI. The converter is designed for high efficiency and reliability, making it a viable choice for engineers looking for robust power supply solutions in industrial settings.
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 9V - 18V Input
DC DC CONVERTER 15V -5V 6W
DC-DC CONVERTER, 2 O/P, 4.5W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | MGJ6D121505WMC-R13-ND | MGJ6D121505WMC-R13 | 33AC6853 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.3000 amps | 0.3000 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |