Murata Power Solutions DC DC Converters MGJ6D05H24MC-R7

Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3428-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3428-2-ND
DC DC Converters 811-3428-2-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input

Buy Now Datasheet
DC DC Converters - 811-3428-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3428-1-ND
DC DC Converters 811-3428-1-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Murata Power Solutions - 33AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Murata Power Solutions
33AC6846
Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Murata Power Solutions 33AC6846
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D05H24MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D05H24MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6D05H24MC-R7
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3428-2-ND 33AC6846 MGJ6D05H24MC-R7
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details