Murata Power Solutions DC DC Converters MEJ2S0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2395-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2395-ND
DC DC Converters 811-2395-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Murata Power Solutions - 45W8516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Murata Power Solutions
45W8516
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Murata Power Solutions 45W8516
DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions - 68X2934 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions
68X2934
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions 68X2934
Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEJ2S0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2S0512SC
Power Supplies - Board Mount - DC DC Converters MEJ2S0512SC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2395-ND 45W8516 68X2934 MEJ2S0512SC
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2207-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers