Murata Power Solutions DC DC Converters MGJ6D122005WMC-R13

Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D122005WMC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D122005WMC-R13-ND
DC DC Converters MGJ6D122005WMC-R13-ND
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions - 33AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions
33AC6857
Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions 33AC6857
DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D122005WMC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D122005WMC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D122005WMC-R13
DC DC CONVERTER 20V -5V 6W

DC DC CONVERTER 20V -5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D122005WMC-R13-ND 33AC6857 MGJ6D122005WMC-R13
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Uninterruptible power supply - 787-873 - WAGO
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details