Murata Power Solutions DC DC Converters MEJ1D1509SC

Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MEJ1D1509SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MEJ1D1509SC-ND
DC DC Converters MEJ1D1509SC-ND
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1D1509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1D1509SC
Power Supplies - Board Mount - DC DC Converters MEJ1D1509SC
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions - 86W5724 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
86W5724
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions 86W5724
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V; Width:9.95mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V; Width:9.95mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MEJ1D1509SC-ND MEJ1D1509SC 86W5724
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0550 amps 0.0550 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details