Murata Power Solutions DC DC Converters MEV3S1209SC

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2121-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2121-5-ND
DC DC Converters 811-2121-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEV3S1209SC
1221747-MEV3S1209SC
Power Supplies Board Mount DCDC Converters - MEV3S1209SC 1221747-MEV3S1209SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221747-MEV3S1209SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 87.5% Family Name: MEV3S1209SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 333mA Alternative Parts (Cross-Reference): AM3F-1209SZ; AM3N-1209SH30Z; AM3N-1209SH52Z; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221747-MEV3S1209SC
Series: MEV3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 9V
Efficiency: 87.5%
Family Name: MEV3S1209SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 333mA
Alternative Parts (Cross-Reference): AM3F-1209SZ; AM3N-1209SH30Z; AM3N-1209SH52Z;
Introduction Date: August 04, 2009
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEV3S1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV3S1209SC
Power Supplies - Board Mount - DC DC Converters MEV3S1209SC
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions - 25R2407 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions
25R2407
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions 25R2407
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions - 78R4707 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions
78R4707
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions 78R4707
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 9 V, 333 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2121-5-ND 1221747-MEV3S1209SC MEV3S1209SC 25R2407 78R4707
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEV3S1209SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 9 V, 333 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details