Isolated Module DC DC Converter 1 Output 3.3V 606mA 2.97V - 3.63V Input
DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 3.3V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2400-ND | 45W8511 | MEJ2S0303SC |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.6060 amps | 0.6060 amps | |
| DC Input Voltage | 3.0 to 3.6 volts |