Murata Power Solutions DC DC Converters MEV1S2412SC

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2161-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2161-5-ND
DC DC Converters 811-2161-5-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - MEV1S2412SC
1221742-MEV1S2412SC
Newest Parts - MEV1S2412SC 1221742-MEV1S2412SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221742-MEV1S2412SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 4 Leads Current - Output (Maximum): 84mA Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 21.6V Voltage - Input (Maximum): 26.4V Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221742-MEV1S2412SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 87.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 4 Leads
Current - Output (Maximum): 84mA
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 21.6V
Voltage - Input (Maximum): 26.4V
Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - MEV1S2412SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV1S2412SC
Power Supplies - Board Mount - DC DC Converters MEV1S2412SC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions - 25R7968 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions
25R7968
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions 25R7968
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Murata Power Solutions - 78R4695 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Murata Power Solutions
78R4695
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Murata Power Solutions 78R4695
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2161-5-ND 1221742-MEV1S2412SC MEV1S2412SC 25R7968 78R4695
Product Name DC DC Converters Newest Parts - MEV1S2412SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 84 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details