Murata Power Solutions DC DC Converters MEJ2S0503SC

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2398-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2398-ND
DC DC Converters 811-2398-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEJ2S0503SC
1221711-MEJ2S0503SC
Power Supplies Board Mount DCDC Converters - MEJ2S0503SC 1221711-MEJ2S0503SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221711-MEJ2S0503SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial), Medical Voltage - Isolation: 5.2kV Voltage - Output 1: 3.3V Efficiency: 70% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 4 Leads Current - Output (Maximum): 606mA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221711-MEJ2S0503SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial), Medical
Voltage - Isolation: 5.2kV
Voltage - Output 1: 3.3V
Efficiency: 70%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 4 Leads
Current - Output (Maximum): 606mA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 2W
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Buy Now
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions - 45W8513 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions
45W8513
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions 45W8513
DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ2S0503SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2S0503SC
Power Supplies - Board Mount - DC DC Converters MEJ2S0503SC
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2398-ND 1221711-MEJ2S0503SC 45W8513 MEJ2S0503SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEJ2S0503SC Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details