Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEE1S0312SC MEE1S0312SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221702-MEE1S0312SC Series: MEE1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 84% Family Name: MEE1S0312SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 2.97V Voltage Input MAX: 3.63V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): RO-3.312S/HP; RO-3.312S; RO-3.312S/P; Introduction Date: August 23, 2012 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221702-MEE1S0312SC Series: MEE1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 84% Family Name: MEE1S0312SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 2.97V Voltage Input MAX: 3.63V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): RO-3.312S/HP; RO-3.312S; RO-3.312S/P; Introduction Date: August 23, 2012 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEE1S0312SC
1221702-MEE1S0312SC
Power Supplies Board Mount DCDC Converters - MEE1S0312SC 1221702-MEE1S0312SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221702-MEE1S0312SC Series: MEE1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 84% Family Name: MEE1S0312SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 2.97V Voltage Input MAX: 3.63V Current - Output (Maximum): 83mA Alternative Parts (Cross-Reference): RO-3.312S/HP; RO-3.312S; RO-3.312S/P; Introduction Date: August 23, 2012 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221702-MEE1S0312SC
Series: MEE1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 84%
Family Name: MEE1S0312SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 2.97V
Voltage Input MAX: 3.63V
Current - Output (Maximum): 83mA
Alternative Parts (Cross-Reference): RO-3.312S/HP; RO-3.312S; RO-3.312S/P;
Introduction Date: August 23, 2012
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2733-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2733-ND
DC DC Converters 811-2733-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 47W2756 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
47W2756
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 47W2756
DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:6mmRoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEE1S0312SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEE1S0312SC
Power Supplies - Board Mount - DC DC Converters MEE1S0312SC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221702-MEE1S0312SC 811-2733-ND 47W2756 MEE1S0312SC
Product Name Power Supplies Board Mount DCDC Converters - MEE1S0312SC DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details