Murata Power Solutions DC DC Converters MGJ1D151505MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3271-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3271-1-ND
DC DC Converters 811-3271-1-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 811-3271-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3271-6-ND
DC DC Converters 811-3271-6-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 811-3271-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3271-2-ND
DC DC Converters 811-3271-2-ND
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ1D151505MPC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ1D151505MPC-R7
Power Supplies - Board Mount - DC DC Converters MGJ1D151505MPC-R7
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions - 06AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
06AC1178
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions 06AC1178
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions - 47AC9516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
47AC9516
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions 47AC9516
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Output Current - Output 2:50mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Output Current - Output 2:50mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3271-1-ND MGJ1D151505MPC-R7 06AC1178 47AC9516
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0500 amps 0.0500 amps 0.0500 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1429-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers