Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEA1D1515SC MEA1D1515SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221693-MEA1D1515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 33mA, 33mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221693-MEA1D1515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 33mA, 33mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEA1D1515SC
1221693-MEA1D1515SC
Power Supplies Board Mount DCDC Converters - MEA1D1515SC 1221693-MEA1D1515SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221693-MEA1D1515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 89.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 33mA, 33mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221693-MEA1D1515SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 89.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 13.5V
Voltage - Input (Maximum): 16.5V
Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)

Buy Now
DC DC Converters - 811-2170-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2170-5-ND
DC DC Converters 811-2170-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions - 78R4645 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions
78R4645
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions 78R4645
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 53R1518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
53R1518
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions 53R1518
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEA1D1515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEA1D1515SC
Power Supplies - Board Mount - DC DC Converters MEA1D1515SC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221693-MEA1D1515SC 811-2170-5-ND 78R4645 53R1518 MEA1D1515SC
Product Name Power Supplies Board Mount DCDC Converters - MEA1D1515SC DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Number of Outputs 2 # 2 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details