Murata Power Solutions DC DC Converters MEF1S2403SPC

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2923-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2923-5-ND
DC DC Converters 811-2923-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEF1S2403SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S2403SPC
Power Supplies - Board Mount - DC DC Converters MEF1S2403SPC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions - 23X5777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
23X5777
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions 23X5777
DC-DC CONV, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2923-5-ND MEF1S2403SPC 23X5777
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details