Murata Power Solutions DC DC Converters MEJ1D0503SC

Description
Isolated Module DC DC Converter 2 Output 3V -3V 151mA, 151mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 3V -3V 151mA, 151mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3346-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3346-5-ND
DC DC Converters 811-3346-5-ND
Isolated Module DC DC Converter 2 Output 3V -3V 151mA, 151mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 3V -3V 151mA, 151mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1D0503SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1D0503SC
Power Supplies - Board Mount - DC DC Converters MEJ1D0503SC
DC DC CONVERTER +/-3V 1W

DC DC CONVERTER +/-3V 1W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions - 86W5713 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
86W5713
Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions 86W5713
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3346-5-ND MEJ1D0503SC 86W5713
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1510 amps 0.1510 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPD18-30 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 540 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details