Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes
DC DC CONVERTER 15V -10V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3239-1-ND | 99Y0455 | MGJ6D241510LMC-R7 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.2400 amps | 0.2400 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |