Murata Power Solutions DC DC Converters MGJ6Q05P24MC-R7

Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3430-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3430-1-ND
DC DC Converters 811-3430-1-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Buy Now Datasheet
DC DC Converters - 811-3430-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3430-2-ND
DC DC Converters 811-3430-2-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6Q05P24MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6Q05P24MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6Q05P24MC-R7
DC DC CNVRTR 24V 24V 24V 24V 6W

DC DC CNVRTR 24V 24V 24V 24V 6W

Supplier's Site
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions - 33AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions
33AC6866
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions 33AC6866
DC-DC CONVERTER, 4 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

DC-DC CONVERTER, 4 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3430-1-ND MGJ6Q05P24MC-R7 33AC6866
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0420 to 0.1250 amps 0.0420 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details