Murata Power Solutions DC DC Converters MEV1D0515SC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2271-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2271-ND
DC DC Converters 811-2271-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEV1D0515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV1D0515SC
Power Supplies - Board Mount - DC DC Converters MEV1D0515SC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 58T3447 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
58T3447
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions 58T3447
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2271-ND MEV1D0515SC 58T3447
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP100-100 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 15000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2259-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers