Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 2.7V - 13V Input
DC DC CONVERTER 15V
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1589-1491-ND | MEZD41501A-C | 54AH3136 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 15V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| DC Output Current | 1 amps | 1 amps | |
| DC Input Voltage | 2.7 to 13.0 volts | 2.7 to ? volts |