Murata Power Solutions DC DC Converters MGJ6D241510LMC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D241510LMC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D241510LMC-R13-ND
DC DC Converters MGJ6D241510LMC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D241510LMC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D241510LMC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D241510LMC-R13
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions - 99Y0454 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
99Y0454
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions 99Y0454
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D241510LMC-R13-ND MGJ6D241510LMC-R13 99Y0454
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details