The MEA1D0505SC is a dual output DC-DC converter designed for isolated applications, providing 1W of power with output voltages of +5V and -5V. It features a wide input voltage range, supporting 5V, 12V, 15V, 24V, and 48V input types. The converter is recognized for its high efficiency, typically reaching up to 89.5%, and operates effectively across a temperature range of -40°C to 85°C without the need for a heatsink. It is fully encapsulated, ensuring durability and reliability, and does not require external components, making it suitable for compact designs. The isolation voltage is rated at 1kVDC, providing enhanced safety in applications where electrical isolation is critical. The product is UL 60950 recognized and RoHS compliant, ensuring it meets industry standards for safety and environmental impact.
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DC DC CONVERTER +/-5V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2215-5-ND | 75R2556 | MEA1D0505DC |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |