Murata Power Solutions Power Supplies Board Mount DCDC Converters - MGJ2D151509SC MGJ2D151509SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221918-MGJ2D151509S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 80% Family Name: MGJ2D151509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): RV-1509D/R6.4; RV-1509D/P/R6.4; RV-1509D/R8; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221918-MGJ2D151509S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 80% Family Name: MGJ2D151509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): RV-1509D/R6.4; RV-1509D/P/R6.4; RV-1509D/R8; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D151509SC
1221918-MGJ2D151509SC
Power Supplies Board Mount DCDC Converters - MGJ2D151509SC 1221918-MGJ2D151509SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221918-MGJ2D151509S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 80% Family Name: MGJ2D151509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): RV-1509D/R6.4; RV-1509D/P/R6.4; RV-1509D/R8; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221918-MGJ2D151509SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -8.7V
Efficiency: 80%
Family Name: MGJ2D151509SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): RV-1509D/R6.4; RV-1509D/P/R6.4; RV-1509D/R8;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3005-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3005-5-ND
DC DC Converters 811-3005-5-ND
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D151509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D151509SC
Power Supplies - Board Mount - DC DC Converters MGJ2D151509SC
DC DC CONVERTER 15V -8.7V 2W

DC DC CONVERTER 15V -8.7V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions - 53X3365 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions
53X3365
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions 53X3365
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221918-MGJ2D151509SC 811-3005-5-ND MGJ2D151509SC 53X3365
Product Name Power Supplies Board Mount DCDC Converters - MGJ2D151509SC DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 2 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.0400 to 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps150-dr1s24a-19887 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AHV2815T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details