ABB AB Power Supplies Board Mount DCDC Converters - ME005A ME005A

Description
Manufacturer: GE Critical Power Win Source Part Number: 788396-ME005A Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 4-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: ME005A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Input Voltage MIN: 39.5V Voltage Input MAX: 60V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NSD05-48S5; PT78NR152S; AS6-5-12; MPD5D018S; Introduction Date: June 11, 1996 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 788396-ME005A Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 4-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: ME005A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Input Voltage MIN: 39.5V Voltage Input MAX: 60V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NSD05-48S5; PT78NR152S; AS6-5-12; MPD5D018S; Introduction Date: June 11, 1996 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ME005A
788396-ME005A
Power Supplies Board Mount DCDC Converters - ME005A 788396-ME005A
Manufacturer: GE Critical Power Win Source Part Number: 788396-ME005A Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 4-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 80% Family Name: ME005A Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Input Voltage MIN: 39.5V Voltage Input MAX: 60V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NSD05-48S5; PT78NR152S; AS6-5-12; MPD5D018S; Introduction Date: June 11, 1996 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 788396-ME005A
Series: ME005
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OVP
Package: 4-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 500V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: ME005A
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm)
Input Voltage MIN: 39.5V
Voltage Input MAX: 60V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): NSD05-48S5; PT78NR152S; AS6-5-12; MPD5D018S;
Introduction Date: June 11, 1996
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ME005A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ME005A
Power Supplies - Board Mount - DC DC Converters ME005A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 788396-ME005A ME005A
Product Name Power Supplies Board Mount DCDC Converters - ME005A Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details