The Murata Power Solutions MER1 series DC-DC converter is a 1W isolated device with a single output voltage of 15V and a maximum output current of 67mA. It features 1kVDC isolation, making it suitable for applications requiring electrical separation to reduce noise. The converter operates efficiently with a typical efficiency of up to 89% and is designed for a wide temperature range of -40°C to 85°C, ensuring reliable performance in various environments. It has been recognized by Underwriters Laboratory (UL) for functional insulation, complying with safety standards. The device does not require external components and is pin-compatible with other series, facilitating easy integration into existing designs. The MER1 series is RoHS compliant, making it suitable for environmentally conscious applications.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221722-MER1S1215SC
Series: MER1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Family Name: MER1S1215
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 67mA
Alternative Parts (Cross-Reference): RY-1515SCP; PCN1-S12-S15-S; PDM1-S12-S15-S;
Introduction Date: September 15, 2009
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1221722-MER1S1215SC | 811-2131-5-ND | 33R5905 | MER1S1215SC |
| Product Name | Power Supplies Board Mount DCDC Converters - MER1S1215SC | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.0670 amps | 0.0670 amps |