Murata Power Solutions DC DC Converters MGJ3T05150505MC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ3T05150505MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ3T05150505MC-R13-ND
DC DC Converters MGJ3T05150505MC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9057 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9057
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9057
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 94X3842 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
94X3842
Dc/dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 94X3842
DC/DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC/DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ3T05150505MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ3T05150505MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ3T05150505MC-R13
DC DC CONVERTER 15V -10V 3W

DC DC CONVERTER 15V -10V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ3T05150505MC-R13-ND 26Y9057 MGJ3T05150505MC-R13
Product Name DC DC Converters Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1200 amps 0.1200 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details