Murata Power Solutions Power Supplies Board Mount DCDC Converters - MER1S2415SC MER1S2415SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221726-MER1S2415SC Series: MER1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87.5% Family Name: MER1S2415 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 22.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): PCN1-S24-S15-S; PDM1-S24-S15-S; PEM1-S24-S15-S; Introduction Date: September 15, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221726-MER1S2415SC Series: MER1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87.5% Family Name: MER1S2415 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 22.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): PCN1-S24-S15-S; PDM1-S24-S15-S; PEM1-S24-S15-S; Introduction Date: September 15, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MER1S2415SC
1221726-MER1S2415SC
Power Supplies Board Mount DCDC Converters - MER1S2415SC 1221726-MER1S2415SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221726-MER1S2415SC Series: MER1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87.5% Family Name: MER1S2415 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 22.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): PCN1-S24-S15-S; PDM1-S24-S15-S; PEM1-S24-S15-S; Introduction Date: September 15, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221726-MER1S2415SC
Series: MER1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 87.5%
Family Name: MER1S2415
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 22.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 67mA
Alternative Parts (Cross-Reference): PCN1-S24-S15-S; PDM1-S24-S15-S; PEM1-S24-S15-S;
Introduction Date: September 15, 2009
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2139-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2139-5-ND
DC DC Converters 811-2139-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 22.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 22.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MER1S2415SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MER1S2415SC
Power Supplies - Board Mount - DC DC Converters MER1S2415SC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions - 33R5913 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions
33R5913
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions 33R5913
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions - 78R4669 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions
78R4669
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions 78R4669
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221726-MER1S2415SC 811-2139-5-ND MER1S2415SC 33R5913 78R4669
Product Name Power Supplies Board Mount DCDC Converters - MER1S2415SC DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.0670 amps 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details