Monolithic Power Systems, Inc. DC DC Converters MEZD72401A-D

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1476-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1476-ND
DC DC Converters 1589-1476-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.8V 1A 4.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7127
Dc-Dc Converter, 1.8V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7127
DC-DC CONVERTER, 1.8V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 1.8V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:mEZD72401A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD72401A-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD72401A-D
Power Supplies - Board Mount - DC DC Converters MEZD72401A-D
DC DC CONVERTER 1.8V

DC DC CONVERTER 1.8V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1476-ND 53AH7127 MEZD72401A-D
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers