Murata Power Solutions DC DC Converters MGJ6D24H24MC-R13

Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D24H24MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D24H24MC-R13-ND
DC DC Converters MGJ6D24H24MC-R13-ND
Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V 24V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions - 03AC0323 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions
03AC0323
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions 03AC0323
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D24H24MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D24H24MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D24H24MC-R13
DC DC CONVERTER 24V 24V 6W

DC DC CONVERTER 24V 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D24H24MC-R13-ND 03AC0323 MGJ6D24H24MC-R13
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-1.25A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 400 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details