Murata Power Solutions DC DC Converters MEJ2S1203SC

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2393-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2393-ND
DC DC Converters 811-2393-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ2S1203SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2S1203SC
Power Supplies - Board Mount - DC DC Converters MEJ2S1203SC
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions - 45W8518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions
45W8518
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions 45W8518
DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 3.3 V, 606 Ma Rohs Compliant Murata Power Solutions - 68X2936 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 3.3 V, 606 Ma Rohs Compliant Murata Power Solutions
68X2936
Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 3.3 V, 606 Ma Rohs Compliant Murata Power Solutions 68X2936
Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 3.3 V, 606 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, SIP, Fixed, Through Hole, 2 W, 3.3 V, 606 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2393-ND MEJ2S1203SC 45W8518 68X2936
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Medical, Sip, Fixed, Through Hole, 2 W, 3.3 V, 606 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details