Murata Power Solutions Newest Parts - MEJ2D1212SC MEJ2D1212SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221709-MEJ2D1212SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial), Medical Voltage - Isolation: 5.2kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 83mA, 83mA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221709-MEJ2D1212SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial), Medical Voltage - Isolation: 5.2kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 83mA, 83mA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - MEJ2D1212SC
1221709-MEJ2D1212SC
Newest Parts - MEJ2D1212SC 1221709-MEJ2D1212SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221709-MEJ2D1212SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial), Medical Voltage - Isolation: 5.2kV Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 83mA, 83mA Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 2W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221709-MEJ2D1212SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial), Medical
Voltage - Isolation: 5.2kV
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 83mA, 83mA
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 2W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)

Buy Now
DC DC Converters - 811-2406-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2406-ND
DC DC Converters 811-2406-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ2D1212SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ2D1212SC
Power Supplies - Board Mount - DC DC Converters MEJ2D1212SC
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions - 68X2923 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions
68X2923
Isolated Board Mount Dc/dc Converter, Medical, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions 68X2923
Isolated Board Mount DC/DC Converter, Medical, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221709-MEJ2D1212SC 811-2406-ND MEJ2D1212SC 68X2923
Product Name Newest Parts - MEJ2D1212SC DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions
Number of Outputs 2 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details