Murata Power Solutions DC DC Converters MEU1S1209ZC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3356-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3356-5-ND
DC DC Converters 811-3356-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEU1S1209ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEU1S1209ZC
Power Supplies - Board Mount - DC DC Converters MEU1S1209ZC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions - 08X6983 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions
08X6983
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions 08X6983
DC-DC CONV, ISO POL, 1O/P, 111MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 111MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3356-5-ND MEU1S1209ZC 08X6983
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.1110 amps 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Asterion ASC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 312.0 volts
AC Output Current 0.0 to ? amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details