Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions MEV1S1509SC

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 25R7963 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
25R7963
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 25R7963
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEV1S1509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV1S1509SC
Power Supplies - Board Mount - DC DC Converters MEV1S1509SC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 25R7963 MEV1S1509SC
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
DC Output Current 0.1110 amps
DC Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers