Murata Power Solutions DC DC Converters MEU1S0309ZC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3752-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3752-ND
DC DC Converters 811-3752-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions - 08X6974 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions
08X6974
Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions 08X6974
DC-DC CONV, ISO POL, 1O/P, 111MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 111MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEU1S0309ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEU1S0309ZC
Power Supplies - Board Mount - DC DC Converters MEU1S0309ZC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3752-ND 08X6974 MEU1S0309ZC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 111Ma, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.1110 amps 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
DC/DC converter - 859-805 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers