Murata Power Solutions DC DC Converters MGJ6D121510WMC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6D121510WMC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6D121510WMC-R13-ND
DC DC Converters MGJ6D121510WMC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D121510WMC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D121510WMC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6D121510WMC-R13
DC DC CONVERTER 15V -10V 6W

DC DC CONVERTER 15V -10V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions - 33AC6855 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
33AC6855
Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions 33AC6855
DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3.6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6D121510WMC-R13-ND MGJ6D121510WMC-R13 33AC6855
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 3.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2400 amps 0.2400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details