Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221721-MER1S1212SC
Series: MER1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88.5%
Family Name: MER1
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 84mA
Alternative Parts (Cross-Reference): RP-1212S/P; RP-1212S/P/X2; R12P12S/P/X2/R6.4;
Introduction Date: September 15, 2009
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 12V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2130-5-ND | 1221721-MER1S1212SC | MER1S1212SC | 33R5904 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - MER1S1212SC | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0840 amps | 0.0840 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts |