Murata Power Solutions DC DC Converters MEJ1S0515SC

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2849-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2849-5-ND
DC DC Converters 811-2849-5-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEJ1S0515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEJ1S0515SC
Power Supplies - Board Mount - DC DC Converters MEJ1S0515SC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions - 86W5737 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions
86W5737
Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions 86W5737
DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.066A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2849-5-ND MEJ1S0515SC 86W5737
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.066A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details