Murata Power Solutions DC DC Converters MEV3S0509SC

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2117-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2117-5-ND
DC DC Converters 811-2117-5-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEV3S0509SC
1221746-MEV3S0509SC
Power Supplies Board Mount DCDC Converters - MEV3S0509SC 1221746-MEV3S0509SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221746-MEV3S0509SC Series: MEV3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 9V Efficiency: 87% Family Name: MEV3S0509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 333mA Alternative Parts (Cross-Reference): TRA 3- 0519; AM3F-0509SZ; AM3F-0509SH30Z; Introduction Date: August 04, 2009 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221746-MEV3S0509SC
Series: MEV3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 9V
Efficiency: 87%
Family Name: MEV3S0509SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 333mA
Alternative Parts (Cross-Reference): TRA 3- 0519; AM3F-0509SZ; AM3F-0509SH30Z;
Introduction Date: August 04, 2009
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions - 25R2403 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions
25R2403
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions 25R2403
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 333mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEV3S0509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV3S0509SC
Power Supplies - Board Mount - DC DC Converters MEV3S0509SC
DC DC CONVERTER 9V 3W

DC DC CONVERTER 9V 3W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2117-5-ND 1221746-MEV3S0509SC 25R2403 MEV3S0509SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MEV3S0509SC Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 333Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details