Murata Power Solutions DC DC Converters MEE3S0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2358-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2358-5-ND
DC DC Converters 811-2358-5-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEE3S0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEE3S0512SC
Power Supplies - Board Mount - DC DC Converters MEE3S0512SC
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Murata Power Solutions - 71T8159 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Murata Power Solutions
71T8159
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Murata Power Solutions 71T8159
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions - 89T3718 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions
89T3718
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions 89T3718
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2358-5-ND MEE3S0512SC 71T8159 89T3718
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2206-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details