Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEF1S1205SP3C MEF1S1205SP3C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788405-MEF1S1205SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 73.5% Family Name: MEF1 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): RE-1205S; RE-1205S/H ; PEM1-S12-S5-S; PEM1-S15-S5-S; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788405-MEF1S1205SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 73.5% Family Name: MEF1 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): RE-1205S; RE-1205S/H ; PEM1-S12-S5-S; PEM1-S15-S5-S; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEF1S1205SP3C
788405-MEF1S1205SP3C
Power Supplies Board Mount DCDC Converters - MEF1S1205SP3C 788405-MEF1S1205SP3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788405-MEF1S1205SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 73.5% Family Name: MEF1 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): RE-1205S; RE-1205S/H ; PEM1-S12-S5-S; PEM1-S15-S5-S; Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788405-MEF1S1205SP3C
Series: MEF1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 73.5%
Family Name: MEF1
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 11.4V
Voltage Input MAX: 12.6V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): RE-1205S; RE-1205S/H ; PEM1-S12-S5-S; PEM1-S15-S5-S;
Introduction Date: November 25, 2013
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2930-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2930-5-ND
DC DC Converters 811-2930-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions - 23X5776 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions
23X5776
Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions 23X5776
DC-DC CONVERTER, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEF1S1205SP3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S1205SP3C
Power Supplies - Board Mount - DC DC Converters MEF1S1205SP3C
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 788405-MEF1S1205SP3C 811-2930-5-ND 23X5776 MEF1S1205SP3C
Product Name Power Supplies Board Mount DCDC Converters - MEF1S1205SP3C DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.2A, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD15-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers