Murata Power Solutions Power Supplies Board Mount DCDC Converters - MGJ2D122005SC MGJ2D122005SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221916-MGJ2D122005S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 20V Voltage - Output 2: -5V Efficiency: 82% Family Name: MGJ2D122005SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): IH1224S-H; AM4T-1224DZ; AM4T-1224DH35Z; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221916-MGJ2D122005S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 20V Voltage - Output 2: -5V Efficiency: 82% Family Name: MGJ2D122005SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): IH1224S-H; AM4T-1224DZ; AM4T-1224DH35Z; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D122005SC
1221916-MGJ2D122005SC
Power Supplies Board Mount DCDC Converters - MGJ2D122005SC 1221916-MGJ2D122005SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221916-MGJ2D122005S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 20V Voltage - Output 2: -5V Efficiency: 82% Family Name: MGJ2D122005SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): IH1224S-H; AM4T-1224DZ; AM4T-1224DH35Z; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221916-MGJ2D122005SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 20V
Voltage - Output 2: -5V
Efficiency: 82%
Family Name: MGJ2D122005SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): IH1224S-H; AM4T-1224DZ; AM4T-1224DH35Z;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3003-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3003-5-ND
DC DC Converters 811-3003-5-ND
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 40mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9027 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9027
Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9027
DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC/DC CONVERTER, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D122005SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D122005SC
Power Supplies - Board Mount - DC DC Converters MGJ2D122005SC
DC DC CONVERTER 20V -5V 2W

DC DC CONVERTER 20V -5V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221916-MGJ2D122005SC 811-3003-5-ND 53X9027 MGJ2D122005SC
Product Name Power Supplies Board Mount DCDC Converters - MGJ2D122005SC DC DC Converters Dc/dc Converter, 2W, 20V/-5V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 2 # 2 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-0305SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
System power supply - 750-613/040-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details