Murata Power Solutions DC DC Converters MGJ1D241509MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3223-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3223-6-ND
DC DC Converters 811-3223-6-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Buy Now Datasheet
DC DC Converters - 811-3223-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3223-2-ND
DC DC Converters 811-3223-2-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Buy Now Datasheet
DC DC Converters - 811-3223-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3223-1-ND
DC DC Converters 811-3223-1-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ1D241509MPC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ1D241509MPC-R7
Power Supplies - Board Mount - DC DC Converters MGJ1D241509MPC-R7
DC DC CONVERTER 15V -9V 1W

DC DC CONVERTER 15V -9V 1W

Supplier's Site
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions - 92Y4400 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions
92Y4400
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions 92Y4400
DC-DC CONVERTER, 15V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3223-6-ND MGJ1D241509MPC-R7 92Y4400
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details