Murata Power Solutions DC DC Converters MGJ3T05150505MC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3032-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3032-2-ND
DC DC Converters 811-3032-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9059
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9059
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9058 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9058
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9058
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ3T05150505MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ3T05150505MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ3T05150505MC-R7
DC DC CONVERTER 15V -10V 3W

DC DC CONVERTER 15V -10V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3032-2-ND 26Y9059 MGJ3T05150505MC-R7
Product Name DC DC Converters Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1200 amps 0.1200 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details