Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221919-MGJ2D241505S
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -5V
Efficiency: 80.5%
Family Name: MGJ2D241505SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): EC3AE35MS; EC3SA-24D15N; TEF 2422;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 2 Output 15V -5V 80mA, 40mA 21.6V - 26.4V Input
DC DC CONVERTER 15V -5V 2W
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1221919-MGJ2D241505SC | 811-3007-5-ND | MGJ2D241505SC | 53X3367 |
| Product Name | Power Supplies Board Mount DCDC Converters - MGJ2D241505SC | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Murata Power Solutions |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Number of Outputs | 2 # | |||
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.0400 to 0.0800 amps |