Linemaster Switch Corporation Switch, FOOT, TREADLITE II, Momentary, SPST T-91-SC36

Description
10 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce
Description
10 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOT, TREADLITE II, Momentary, SPST - 70184045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOT, TREADLITE II, Momentary, SPST
70184045
Switch, FOOT, TREADLITE II, Momentary, SPST 70184045
10 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce

10 A, 125 to 250 VAC, Treadlite II Footswitch
Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz.
This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce

Supplier's Site
Foot Switch - 458812 - Radwell International
Willingboro, NJ, United States
Foot Switch
458812
Foot Switch 458812
FOOT SWITCH, TREADLINE II SERIES, SINGLE PEDAL, 10AMP, 125-250VAC, CONTACT CONFIGURATION: SPDT-1NO, IP20. FREE 2 YEAR RADWELL WARRANTY

FOOT SWITCH, TREADLINE II SERIES, SINGLE PEDAL, 10AMP, 125-250VAC, CONTACT CONFIGURATION: SPDT-1NO, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Foot Switch -  - Radwell International
Willingboro, NJ, United States
Foot Switch
Foot Switch
LINEMASTER Sensors & Switches T-91-SC36

LINEMASTER Sensors & Switches T-91-SC36

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Foot Switches Foot Switches
Product Number 70184045 458812
Product Name Switch, FOOT, TREADLITE II, Momentary, SPST Foot Switch
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Compact, Two Pedal Foot Switch - 51.713G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Explosion Proof - Industrial 500 -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection Full Guard
Pedals Two
Switch / Action Method Snap Action Switch; Electrical
View Details
Foot Switches - 1253718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof; Weather Resistant or Waterproof
Function Momentary
Pole and Throw Specifications Double Pole, Single Throw
View Details