Radwell International Datasheets for CNC Controllers

CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types of machine shop equipment.
CNC Controllers: Learn more

Page: 1 2
Product Name Notes
CLUTCH BRAKE, 90VDC, 7500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
CLUTCH BRAKE, MAGNETIC PARTICAL, MAGPOWR SOFSTEP SERIES, 70 LB-IN., 90 VDC. FREE 2 YEAR RADWELL WARRANTY
CLUTCH, TYPE: C-FACE, TORQUE 16 FT / LB, 3600 RPM, 90 DC, 20 W, ENCLOSURE: VENTED, BRAKE MOUTING POSITION: HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
CMC TYPE E FVNR B-MMP C-CONT 1-4 A SWDT 24VDC. FREE 2 YEAR RADWELL WARRANTY
CMC TYPE F FVNR 2.5-4A B-MMP B-CONT 1NO 24/50 24/60. FREE 2 YEAR RADWELL WARRANTY
CMC TYPE F FVNR 4-6.3A B-MMP C-CONT 1NO 24-27VDC. FREE 2 YEAR RADWELL WARRANTY
CMC TYPE F FVNR 6.3-10A B-MMP B-CONT 1NO 24/50 24/60. FREE 2 YEAR RADWELL WARRANTY
CMC TYPE F FVR 0.4-0.63A B-MMP B-CONT 24VDC. FREE 2 YEAR RADWELL WARRANTY
CMC, TYPE F FVNR, 16-25A, D-MMP D-CONT, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COMBINATION MOTOR CONTROLLER, NON-REVERSING, TYPE F, 2.5-4 AMP, 1 NO, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Servo Products XTFC2P5BBA
CUTLER HAMMER Servo Products XTPR010BC1
CUTLER HAMMER Servo Products XTPR016BC1
DISCONTINUED BY MANUFACTURER, BRAKE REVERSE PACK MODULE, 11 PIN, 100 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVER, 5 PHASE, SUPER VEXTA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC BRAKE 12V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, BRAKE REVERSE PACK, 200V, 11PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, BRAKE REVERSE PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR DRIVER. FREE 2 YEAR RADWELL WARRANTY
EATON CMC TYPE F FVNR 40-50A D-MMP D-CONT 110/50 120/60. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PARTICLE CLUTCH BRAKE, 0.11AMP, 90VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PARTICLE CLUTCH BRAKE, 0.12AMP, 90VDC. FREE 2 YEAR RADWELL WARRANTY
MAGPOWR Motors/GearBox/Clutc h PSC1590V
MANUAL MOTOR CONTROLLER, XTFC SERIES, 24-27COIL, 1-1.6AMP, STYLE NO 3-1804-101A. FREE 2 YEAR RADWELL WARRANTY
MANUAL MOTOR PROTECTOR, 10 AMP, 690 VAC, FOR 3 PHASE MOTOR, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MANUAL MOTOR PROTECTOR, MOELLER PKZM4-25, 16-25 AMP, ROTARY KNOB, FRAME D, 600 VAC, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROL / STARTER, SOLID STATE, 10 HP, 17 AMP, 480 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROL, TYPE F FVNR, 32 AMP, 110-120 V AC, 50/60 HZ, FRAME B, 45 MM, B-MMP, C-CONT1. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROLLER, CMC TYPE F FVR, 1-1.6A, B-MMP B-CONT, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROLLER, MANUAL, XTFR SERIES, 1.6 - 2.5 FLA ADJ RANGE, 2.5 AMPS, 110/120 VAC-50/60 HZ COIL, REVERSING, UL508F, 1 HP MAX @ 480 V 3 PH, 0.5 HP MAX...
MOTOR STARTER, XT SERIES, IEC, ROTARY, THREE PHASE, 1.1 KW, 1.6 A, 200 TO 690VAC, ROTARY. FREE 2 YEAR RADWELL WARRANTY
POSITIONING MODULE, MELSEC-Q SERIES, 1 AXIS, MM / INCH / DEG. / PULSE CONTROL, 600 POSITIONS, 200 KPPS OUTPUT, 40 PIN CONNECTOR, OPEN COLLECTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY...
PROTECTIVE MOTOR, CIRCUIT BREAKING, ROTARY FRAME, B CLASS, TYPE E, 600V, 10A. FREE 2 YEAR RADWELL WARRANTY
R7 MOD, PWR, HED, S WIND, 5M LENGTH, MTR LINEAR IRONCORE MODULES, PAR R7-HED-RS-5, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
REGENT CONTROLS, SR510V10, SAFETY RELAY, 2HAND, NO TIE-DOWN. FREE 2 YEAR RADWELL WARRANTY
ROBOT INTERFACE/CONTROLLER , 7 AMP, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
WARNER ELECTRIC Motors/GearBox/Clutc h UM180-2030

<< Prev