DIODE GEN PURP 75V 250MA SOT23
Diode Standard 75V 250mA Surface Mount SOT-23
Diode Standard 75V 250mA Surface Mount SOT-23
Diode Standard 75V 250mA Surface Mount SOT-23
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866953-CMPD914E TR PBFREE
Features: Diode Standard 75 V 250mA Surface Mount SOT-23
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPD914
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMPD914ETR, CMPD914EDKR, CMPD914E DKR, CMPD914ECT-ND, 1514-CMPD914ETRPBFRE
| ODG (Origin Data Global) | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes |
| Product Number | CMPD914E TR PBFREE | 1514-CMPD914ETRPBFREEDKR-ND | 866953-CMPD914E TR PBFREE |
| Product Name | Single Diodes | Single Diodes | Diodes, Rectifiers - Single - CMPD914E TR PBFREE |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| VF | 0.9700 volts | ||
| IR | 0.1000 mA |