Central Semiconductor Corp. Single Diodes CMMSH1-40L TR PBFREE

Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMMSH1-40LTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMSH1-40LTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1514-CMMSH1-40LTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
OEM Parts - OEM Parts (C - E) - CMMSH1-40L TR PBFREE - 1052663-CMMSH1-40L TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMMSH1-40L TR PBFREE
1052663-CMMSH1-40L TR PBFREE
OEM Parts - OEM Parts (C - E) - CMMSH1-40L TR PBFREE 1052663-CMMSH1-40L TR PBFREE
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052663-CMMSH1-40L TR PBFREE Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052663-CMMSH1-40L TR PBFREE
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 1514-CMMSH1-40LTRPBFREETR-ND 1052663-CMMSH1-40L TR PBFREE
Product Name Single Diodes OEM Parts - OEM Parts (C - E) - CMMSH1-40L TR PBFREE
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335606 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Specs
Package SOT-23
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers